UIYBPF3714A is a band pass filter covering 18.0 to 23.0 GHz with a maximum insertion loss of 2.0 dB, pass band VSWR of 1.8, and power handling of 10 W. It offers at least 60 dB rejection from DC to 14.0 GHz and from 27.0 to 40.0 GHz. The filter operates over a temperature range of -40 to +70 °C and uses a 2.92mm-F connector. Its mechanical dimensions are 37.9 mm by 29.1 mm, with M2.0 mounting holes. It is designed for military, space, and commercial applications.
18 to 23GHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF3714A |
| Product Name | 18 to 23GHz – Band Pass Filter |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 40000 MHz |
| Bandwidth | 1.80E7 to 2.30E7 kHz |
| Insertion Loss | 2 dB |