The HRT-HF01P520S is a 50 ohm suspended stripline highpass filter with a pass band of 1.5 to 20 GHz, designed to reject frequencies below 1.1 GHz by at least 50 dBc. It has a maximum insertion loss of 1.5 dB and a maximum VSWR of 1.8:1, with a power handling rating of 15 W cw. The filter features SMA-female connectors on both input and output, an aluminum housing with black painted surface finish, and operates within a temperature range of -40°C to +70°C. The mechanical dimensions are 30 mm by 24 mm by 10 mm.
The HRT-HF01P520S is a suspended stripline highpass filter. The pass band is 1.5-20GHz.lt has excellent rejection ≥50dBc@DC-1.1GHz. It has a maximum insertion loss of 1.5dB. The filter has SMA-Female connectors.
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature
Freq. Range : 1.5-20 GHz
Insertion Loss : 1.5 dB max
VSWR : 1.8:1 max
Rejection : ≥50dBc@DC-1.1GHz
Power : 15 W cw
Operating Temp. : -40℃ to +70℃
Dimension L*W*H : 30mm*24mm*10mm
Finishing : Paint Black
More highpass filters can be seen in the table below:
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-HF01P520S |
| Product Name | 1.5-20GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) |
| Filter Type | High Pass |