Marki Microwave LLC Passive GaAs MMIC 27.2 GHz Highpass Filter MFHP-00039CSP1

Description
The MFHP-00039CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00039CSP1 features a 27.2 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00039CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet
Description
The MFHP-00039CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00039CSP1 features a 27.2 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00039CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive GaAs MMIC 27.2 GHz Highpass Filter - MFHP-00039CSP1 - Marki Microwave LLC
Morgan Hill, CA, United States
Passive GaAs MMIC 27.2 GHz Highpass Filter
MFHP-00039CSP1
Passive GaAs MMIC 27.2 GHz Highpass Filter MFHP-00039CSP1
The MFHP-00039CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00039CSP1 features a 27.2 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00039CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

The MFHP-00039CSP1 MMIC surface mount highpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFHP-00039CSP1 features a 27.2 GHz 3 dBc cutoff and 20 dB passband return loss. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFHP-00039CSP1 is available as a 1.5x1.5 mm CSP. Low unit to unit variation allows for accurate simulations using the provided S2P file.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFHP-00039CSP1
Product Name Passive GaAs MMIC 27.2 GHz Highpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

FH-4000, 40 GHz Highpass Filter - FH-4000 - Marki Microwave LLC
Specs
Filter Type High Pass
Fc 40000 to 0.0 MHz
Package Type Connectorized
View Details
Passive GaAs MMIC 20.3 GHz Lowpass Filter - MFLP-00034CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 20300 MHz
View Details
Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details
MFBB-00001CH, Passive GaAs MMIC 14.60 - 15.65 GHz Bandpass Filter - MFBB-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14600 to 15650 MHz
View Details