Kyocera Corporation Tantalum Capacitors F930J687MNC

Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-F930J687MNCTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-F930J687MNCTR-ND
Tantalum Capacitors 478-F930J687MNCTR-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Cap, 680Uf, 6.3V, Tant, Case N; Capacitance Kyocera Avx - 77AH1057 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 6.3V, Tant, Case N; Capacitance Kyocera Avx
77AH1057
Cap, 680Uf, 6.3V, Tant, Case N; Capacitance Kyocera Avx 77AH1057
CAP, 680UF, 6.3V, TANT, CASE N; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:707mA; Case Size:2917RoHS Compliant: Yes

CAP, 680UF, 6.3V, TANT, CASE N; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:707mA; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Cap, 680Uf, 6.3V, Tant, Case N; Capacitance Kyocera Avx - 77AH1058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 6.3V, Tant, Case N; Capacitance Kyocera Avx
77AH1058
Cap, 680Uf, 6.3V, Tant, Case N; Capacitance Kyocera Avx 77AH1058
CAP, 680UF, 6.3V, TANT, CASE N; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:707mA; Case Size:2917RoHS Compliant: Yes

CAP, 680UF, 6.3V, TANT, CASE N; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:707mA; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F930J687MNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F930J687MNC
Capacitors - Tantalum Capacitors F930J687MNC
CAP TANT 680UF

CAP TANT 680UF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-F930J687MNCTR-ND 77AH1057 F930J687MNC
Product Name Tantalum Capacitors Cap, 680Uf, 6.3V, Tant, Case N; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers