Cornell Dubilier Film Paper Film Capacitors 105RSB122K2J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105RSB122K2J
Film Paper Film Capacitors 105RSB122K2J
For New Design: Yes Capacitance: 1 µF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 870 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 40mm Thickness: 20mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1200V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 4.8 mΩ
  • RMS Current: —
  • Length: 42mm
  • Height: 40mm
  • Thickness: 20mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 105RSB122K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105MHBS70K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications DC Link, DC Filtering
View Details
Capacitors - Film Capacitors - 105PHC330KG - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details