KYOCERA AVX Components Corporation Hi-Q Capacitor Sample Kits DK0071T

Description
DK0071T is a sample kit that contains parts from ATC's new 400z Series. The capacitance value of the parts within this kit range from 1.0 pF to 2.5 pF. The 400Z series Precision Tolerance, Thin Film, NPO RF Microwave capacitors is constructed with a low loss silicon dioxide and silicon oxynitride dielectric along with high quality sputtered electrode materials to ensure superior performance. The 400Z series offers the tightest tolerances available over a wide range of capacitance values. Typical applications include Filter Networks, Matching Networks, Hi-Q Frequency Sources, Tuning, Coupling, Bypassing, and DC Blocking.
Request a Quote Datasheet
Description
DK0071T is a sample kit that contains parts from ATC's new 400z Series. The capacitance value of the parts within this kit range from 1.0 pF to 2.5 pF. The 400Z series Precision Tolerance, Thin Film, NPO RF Microwave capacitors is constructed with a low loss silicon dioxide and silicon oxynitride dielectric along with high quality sputtered electrode materials to ensure superior performance. The 400Z series offers the tightest tolerances available over a wide range of capacitance values. Typical applications include Filter Networks, Matching Networks, Hi-Q Frequency Sources, Tuning, Coupling, Bypassing, and DC Blocking.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Hi-Q Capacitor Sample Kits
DK0071T
Hi-Q Capacitor Sample Kits DK0071T
DK0071T is a sample kit that contains parts from ATC's new 400z Series. The capacitance value of the parts within this kit range from 1.0 pF to 2.5 pF. The 400Z series Precision Tolerance, Thin Film, NPO RF Microwave capacitors is constructed with a low loss silicon dioxide and silicon oxynitride dielectric along with high quality sputtered electrode materials to ensure superior performance. The 400Z series offers the tightest tolerances available over a wide range of capacitance values. Typical applications include Filter Networks, Matching Networks, Hi-Q Frequency Sources, Tuning, Coupling, Bypassing, and DC Blocking.

DK0071T is a sample kit that contains parts from ATC's new 400z Series. The capacitance value of the parts within this kit range from 1.0 pF to 2.5 pF. The 400Z series Precision Tolerance, Thin Film, NPO RF Microwave capacitors is constructed with a low loss silicon dioxide and silicon oxynitride dielectric along with high quality sputtered electrode materials to ensure superior performance. The 400Z series offers the tightest tolerances available over a wide range of capacitance values. Typical applications include Filter Networks, Matching Networks, Hi-Q Frequency Sources, Tuning, Coupling, Bypassing, and DC Blocking.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number DK0071T
Product Name Hi-Q Capacitor Sample Kits
Capacitance Range 1.00E-6 to 2.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details