AVX Corporation Ceramic Capacitors CKR23BX222KR

Description
2200pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet
Description
2200pF ±10% 200V Ceramic Capacitor BX 2-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR23BX222KR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR23BX222KR-ND
Ceramic Capacitors CKR23BX222KR-ND
2200pF ±10% 200V Ceramic Capacitor BX 2-DIP

2200pF ±10% 200V Ceramic Capacitor BX 2-DIP

Buy Now Datasheet
Capacitor,ceramic,2200Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx - 52J1392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
52J1392
Capacitor,ceramic,2200Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx 52J1392
Capacitor,Ceramic,22 00pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,2200pF,200VDC,10-% Tol,10+% Tol,BX-TC Code,-25,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CKR23BX222KR-ND 52J1392
Product Name Ceramic Capacitors Capacitor,ceramic,2200Pf,200Vdc,10-% Tol,10+% Tol,bx-Tc Code,-25,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details