Kyocera Corporation Attenuators AT0603T07ECAC7

Description
RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet
Description
RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T07ECAC7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 1W

RF Attenuators 7dB 0Hz ~ 20GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number AT0603T07ECAC7-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Attenuators - 2312-RFSA3713TR7CT-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details