Kyocera Corporation RF Antennas A1004795

Description
AUTOMOTIVE BROADBAND FR4 EMBEDDE
Request a Quote Datasheet
Description
AUTOMOTIVE BROADBAND FR4 EMBEDDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-A1004795TR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE BROADBAND FR4 EMBEDDE

AUTOMOTIVE BROADBAND FR4 EMBEDDE

Buy Now Datasheet
RF Antennas - 478-A1004795DKR-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE BROADBAND FR4 EMBEDDE

AUTOMOTIVE BROADBAND FR4 EMBEDDE

Buy Now Datasheet
RF Antennas - 478-A1004795CT-ND - DigiKey
Thief River Falls, MN, United States
AUTOMOTIVE BROADBAND FR4 EMBEDDE

AUTOMOTIVE BROADBAND FR4 EMBEDDE

Buy Now Datasheet
RF Antennas - A1004795 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
A1004795
RF Antennas A1004795
315MHz, 400MHz, 433MHz, 450MHz ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz -3dBi, -3dBi, -1.8dBi, -3dBi, 1.5dBi, 1.2dBi, 2.4dBi, 0.9dBi Solder Surface Mount

315MHz, 400MHz, 433MHz, 450MHz ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi Chip RF Antenna 600MHz ~ 698MHz, 698MHz ~ 960MHz, 1.71GHz ~ 2.4GHz, 2.5GHz ~ 2.7GHz -3dBi, -3dBi, -1.8dBi, -3dBi, 1.5dBi, 1.2dBi, 2.4dBi, 0.9dBi Solder Surface Mount

Buy Now Datasheet
Antenna, 2.5Ghz To 2.7Ghz, Linear, Smd Rohs Compliant Kyocera Avx - 59AK7201 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.5Ghz To 2.7Ghz, Linear, Smd Rohs Compliant Kyocera Avx
59AK7201
Antenna, 2.5Ghz To 2.7Ghz, Linear, Smd Rohs Compliant Kyocera Avx 59AK7201
ANTENNA, 2.5GHZ TO 2.7GHZ, LINEAR, SMD ROHS COMPLIANT: YES

ANTENNA, 2.5GHZ TO 2.7GHZ, LINEAR, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number 478-A1004795TR-ND A1004795 59AK7201
Product Name RF Antennas RF Antennas Antenna, 2.5Ghz To 2.7Ghz, Linear, Smd Rohs Compliant Kyocera Avx
Applications Cellular or PCS Terminal; Modem or Wireless Network; ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi ISM, LoRaWAN, LPWA, LTE, NB-IoT, Sigfox, Wi-Fi
Primary Frequency Range 315.0 to 450.0 MHz
Gain -3 to 2.4 dB
VSWR 1.5 to 5.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers