A.H. Systems Inc. Log Periodic Antenna Model SAS-510-2

Description
Features Frequency Range of 290 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Three Year Warranty This Log Periodic Antenna is the standard workhorse of any EMC compliance test house. The SAS-510-2 has an excellent cross-polarization property that is required per CISPR 16-1 and greatly reduces measurement uncertainty. This Log Periodic Antenna is an ideal solution for radiated emissions and normalized site attenuation. Constructed of lightweight aluminum, this directional Log Periodic Antenna has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities.
Request a Quote Datasheet
Description
Features Frequency Range of 290 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Three Year Warranty This Log Periodic Antenna is the standard workhorse of any EMC compliance test house. The SAS-510-2 has an excellent cross-polarization property that is required per CISPR 16-1 and greatly reduces measurement uncertainty. This Log Periodic Antenna is an ideal solution for radiated emissions and normalized site attenuation. Constructed of lightweight aluminum, this directional Log Periodic Antenna has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Chatsworth, CA, United States
Log Periodic Antenna
Model SAS-510-2
Log Periodic Antenna Model SAS-510-2
Features Frequency Range of 290 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Three Year Warranty This Log Periodic Antenna is the standard workhorse of any EMC compliance test house. The SAS-510-2 has an excellent cross-polarization property that is required per CISPR 16-1 and greatly reduces measurement uncertainty. This Log Periodic Antenna is an ideal solution for radiated emissions and normalized site attenuation. Constructed of lightweight aluminum, this directional Log Periodic Antenna has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities.
Features
  • Frequency Range of 290 MHz to 2000 MHz
  • Receive and Transmit
  • Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization)
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction
  • Three Year Warranty

This Log Periodic Antenna is the standard workhorse of any EMC compliance test house. The SAS-510-2 has an excellent cross-polarization property that is required per CISPR 16-1 and greatly reduces measurement uncertainty. This Log Periodic Antenna is an ideal solution for radiated emissions and normalized site attenuation. Constructed of lightweight aluminum, this directional Log Periodic Antenna has been manufactured to ensure maximum gain, low VSWR and high power handling capabilities.

Supplier's Site Datasheet

Technical Specifications

  A.H. Systems Inc.
Product Category Antennas
Product Number Model SAS-510-2
Product Name Log Periodic Antenna
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
Primary Frequency Range 290.0 to 2000.0 MHz
Gain 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details