Kyocera Corporation RF Antennas 9000352F0-AA10L0050

Description
WI-FI 6E/BLUETOOTH FPC ANTENNA F
Request a Quote Datasheet
Description
WI-FI 6E/BLUETOOTH FPC ANTENNA F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 478-9000352F0-AA10L0050-ND - DigiKey
Thief River Falls, MN, United States
WI-FI 6E/BLUETOOTH FPC ANTENNA F

WI-FI 6E/BLUETOOTH FPC ANTENNA F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 478-9000352F0-AA10L0050-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN, Zigbee™
Primary Frequency Range 2440.0 to 6525.0 MHz
Gain 2.6 to 3.2 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers