Advantech Antennas AO-AGSM-MG3F

Description
Antennas Ant GSM, magnetic 3dB, cable 3m, FME-F
Datasheet
Description
Antennas Ant GSM, magnetic 3dB, cable 3m, FME-F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas Ant GSM, magnetic 3dB, cable 3m, FME-F

Antennas Ant GSM, magnetic 3dB, cable 3m, FME-F

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number AO-AGSM-MG3F
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-585RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 5 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Telemetry Antennas - 2675048P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 4.1 dB
Connectors MHF
View Details