Kyocera Corporation Ceramic Capacitors 18255C224KAT2A

Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR71H224KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H224KVTR-ND
Ceramic Capacitors 478-KGM44CR71H224KVTR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H224KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H224KVCT-ND
Ceramic Capacitors 478-KGM44CR71H224KVCT-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR71H224KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR71H224KVDKR-ND
Ceramic Capacitors 478-KGM44CR71H224KVDKR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 18255C224KAT2A - 905609-18255C224KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 18255C224KAT2A
905609-18255C224KAT2A
Ceramic Capacitors - 18255C224KAT2A 905609-18255C224KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905609-18255C224KAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric) Package: 1825 (4564 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12005-6, 478-12005-2, 478-12005-1, 18255C224KAT2A-ND

Manufacturer: AVX Corporation
Win Source Part Number: 905609-18255C224KAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 50V Ceramic Capacitor X7R 1825 (4564 Metric)
Package: 1825 (4564 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-12005-6, 478-12005-2, 478-12005-1, 18255C224KAT2A-ND

Buy Now Datasheet
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J4128 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J4128
Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J4128
CAPACITOR CERAMIC 0.22UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.22UF, 50V, X7R, 10%, 1825, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM44CR71H224KVTR-ND 478-KGM44CR71H224KVDKR-ND 905609-18255C224KAT2A 56J4128
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 18255C224KAT2A Capacitor Ceramic 0.22Uf, 50V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers