KYOCERA AVX Components Corporation Ceramic Capacitors 18252C104KAT2A

Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM44CR72D104KVTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72D104KVTR-ND
Ceramic Capacitors 478-KGM44CR72D104KVTR-ND
0.1µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

0.1µF ±10% 200V Ceramic Capacitor X7R 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72D104KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72D104KVDKR-ND
Ceramic Capacitors 478-KGM44CR72D104KVDKR-ND
CAP CER 0.1UF 200V X7R 1825

CAP CER 0.1UF 200V X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 478-KGM44CR72D104KVCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM44CR72D104KVCT-ND
Ceramic Capacitors 478-KGM44CR72D104KVCT-ND
CAP CER 0.1UF 200V X7R 1825

CAP CER 0.1UF 200V X7R 1825

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx - 56J4069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
56J4069
Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx 56J4069
CAPACITOR CERAMIC 0.1UF, 200V, X7R, 10%, 1825, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 200V, X7R, 10%, 1825, FULL REEL; Capacitance:0.1µF; Voltage(DC):200V; Capacitor Case / Package:1825 [4564 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM44CR72D104KVTR-ND 478-KGM44CR72D104KVDKR-ND 56J4069
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf, 200V, X7R, 10%, 1825, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 336SML025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701275 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details