AVX Corporation Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12101C474K4T2A

Description
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4403 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4403
Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4403
CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MLCC Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4403
Product Name Ceramic Capacitor 0.47Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details