Kyocera Corporation Ceramic Capacitors 12101C124KAT2A

Description
CAP CER 0.12UF 100V X7R 1210
Datasheet
Description
CAP CER 0.12UF 100V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C124KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C124KAT2A
Ceramic Capacitors 12101C124KAT2A
CAP CER 0.12UF 100V X7R 1210

CAP CER 0.12UF 100V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.12Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0156 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0156
Capacitor Ceramic 0.12Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0156
CAPACITOR CERAMIC 0.12UF 100V, X7R, 10%, 1210; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF 100V, X7R, 10%, 1210; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12101C124KAT2A 56J0156
Product Name Ceramic Capacitors Capacitor Ceramic 0.12Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details