The 124MKP275KE is a Class X2 metallized polypropylene film capacitor designed for EMI suppression across the line, with a rated AC voltage of 275 V and a capacitance of 0.12 µF. It has a lead spacing of 15 mm, dimensions of 18 mm × 10 mm × 5 mm, and a terminal diameter of 0.8 mm. The capacitor meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998 safety standards. It supports a dv/dt rating of 400 V/µs, operates from -40°C to +110°C, and has a dissipation factor of 0.1% max at 1 kHz and 20°C. The terminals are lead-free tinned, and the case is flame-retardant epoxy-filled (UL94V-0).
X2 And Arc Suppression
0.12µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.12µF
CAP FILM 0.12UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 124MKP275KE | 124MKP275KE-ND | 2002-124MKP275KE | 124MKP275KE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF | 0.1200 microF |