Kyocera Corporation Ceramic Capacitor 2200Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 12101A222JAT2A

Description
CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0121 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0121
Ceramic Capacitor 2200Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0121
CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 100V, C0G, 5%, 1210, FULL REEL; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 2200Pf, 100V, 1210; Capacitance Kyocera Avx - 96Y8667 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 2200Pf, 100V, 1210; Capacitance Kyocera Avx
96Y8667
Cap, Mlcc, C0G, 2200Pf, 100V, 1210; Capacitance Kyocera Avx 96Y8667
CAP, MLCC, C0G, 2200PF, 100V, 1210; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 2200PF, 100V, 1210; Capacitance:2200pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0121
Product Name Ceramic Capacitor 2200Pf 100V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers