Kyocera Corporation Ceramic Capacitors 1206ZD475MAT2A

Description
4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM31HR51A475MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A475MUCT-ND
Ceramic Capacitors 478-KGM31HR51A475MUCT-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51A475MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A475MUDKR-ND
Ceramic Capacitors 478-KGM31HR51A475MUDKR-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51A475MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A475MUTR-ND
Ceramic Capacitors 478-KGM31HR51A475MUTR-ND
4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

4.7µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206ZD475MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206ZD475MAT2A
Ceramic Capacitors 1206ZD475MAT2A
CAP CER 4.7UF 10V X5R 1206

CAP CER 4.7UF 10V X5R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8530 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
55J8530
Ceramic Capacitor, 4.7Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 55J8530
CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 10V, X5R, 20%, 1206, FULL REEL; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM31HR51A475MUCT-ND 478-KGM31HR51A475MUDKR-ND 1206ZD475MAT2A 55J8530
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers