The 105LC3600KL505HM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at up to 600 VAC, with a capacitance of 1 μF and a maximum RMS current of 650 A. It operates with a maximum core temperature of +85°C and requires derating above +45°C at 2.25% per °C. The capacitor has a maximum ESR of 0.5 mΩ at 100 kHz and a self-inductance of less than 5 nH. It is mounted in a 5HM6 style package measuring 50 mm × 50 mm × 34 mm with M6 mounting holes and a maximum tightening torque of 20 Nm. The part meets UL94V0 flame retardancy standards.
Power Film Ac Applications / Resonant Capacitors / Round Lc
High Power Resonant Capacitors 1µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1µF Film Capacitor 600V Polypropylene (PP) Nonstandard
CAP FILM 1UF 10% 600VAC SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105LC3600KL505HM6 | 2002-105LC3600KL505HM6 | 105LC3600KL505HM6 | 1572-1560-ND | 105LC3600KL505HM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |