The 100B Series is a range of porcelain Superchip® multilayer capacitors designed for RF and microwave applications, featuring a case size of 0.110" × 0.110", capacitance values from 0.1 pF to 1000 pF, extended operating temperature up to 175°C, and working voltage up to 1500 VDC for capacitances up to 1000 pF with a quality factor greater than 10,000 at 1 MHz.
KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100B Series RF/Microwave Capacitors. This Series is now available with extended operating temperatures up to 175 C. High Density porcelain construction provides a rugged, hermetic package.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 100B6R8CP1000X |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |