Kyocera Corporation Ceramic Capacitors 08055F222K4T2A

Description
2200pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR81H222KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H222KTTR-ND
Ceramic Capacitors 478-KAM21BR81H222KTTR-ND
2200pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H222KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H222KTDKR-ND
Ceramic Capacitors 478-KAM21BR81H222KTDKR-ND
2200pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR81H222KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR81H222KTCT-ND
Ceramic Capacitors 478-KAM21BR81H222KTCT-ND
2200pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

2200pF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic 2200Pf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx - 60M3619 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx
60M3619
Capacitor Ceramic 2200Pf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx 60M3619
CAPACITOR CERAMIC 2200PF, 50V, X8R, 10%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF, 50V, X8R, 10%, 0805; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 MLCC Series RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx - 50R8389 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx
50R8389
Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx 50R8389
Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 2200 pF, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 MLCC Series, 2200 pF, 10%, X8R, 50 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 08055F222K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08055F222K4T2A
Ceramic Capacitors 08055F222K4T2A
CAP CER 2200PF 50V X8R 0805

CAP CER 2200PF 50V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR81H222KTTR-ND 478-KAM21BR81H222KTDKR-ND 60M3619 50R8389 08055F222K4T2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 2200Pf, 50V, X8R, 10%, 0805; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Aec-Q200 Mlcc Series, 2200 Pf, 10%, X8R, 50 V, 0805 [2012 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details