Kyocera Corporation Ceramic Capacitors 08051C473M4Z2A

Description
0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21KR72A473MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A473MUTR-ND
Ceramic Capacitors 478-KAF21KR72A473MUTR-ND
0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR72A473MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A473MUDKR-ND
Ceramic Capacitors 478-KAF21KR72A473MUDKR-ND
0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21KR72A473MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21KR72A473MUCT-ND
Ceramic Capacitors 478-KAF21KR72A473MUCT-ND
0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

0.047µF ±20% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 08051C473M4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C473M4Z2A
Ceramic Capacitors 08051C473M4Z2A
CAP CER 4700PF 0805

CAP CER 4700PF 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF21KR72A473MUTR-ND 478-KAF21KR72A473MUDKR-ND 08051C473M4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details