Kyocera Corporation Ceramic Capacitors 08051C103K4T4A

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM21BR72A103KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103KMTR-ND
Ceramic Capacitors 478-KAM21BR72A103KMTR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A103KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103KMDKR-ND
Ceramic Capacitors 478-KAM21BR72A103KMDKR-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM21BR72A103KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM21BR72A103KMCT-ND
Ceramic Capacitors 478-KAM21BR72A103KMCT-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 0.01Uf, 100V, 0805; Capacitance Kyocera Avx - 96Y8428 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.01Uf, 100V, 0805; Capacitance Kyocera Avx
96Y8428
Cap, Mlcc, Aec-Q200, 0.01Uf, 100V, 0805; Capacitance Kyocera Avx 96Y8428
CAP, MLCC, AEC-Q200, 0.01UF, 100V, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.01UF, 100V, 0805; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:2.01mm RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 10000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx - 66AH8166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx
66AH8166
Cap, Aec-Q200, 10000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx 66AH8166
CAP, AEC-Q200, 10000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - 08051C103K4T4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
08051C103K4T4A
Ceramic Capacitors 08051C103K4T4A
CAP CER 10000PF 100V X7R 0805

CAP CER 10000PF 100V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM21BR72A103KMTR-ND 478-KAM21BR72A103KMDKR-ND 96Y8428 66AH8166 08051C103K4T4A
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 0.01Uf, 100V, 0805; Capacitance Kyocera Avx Cap, Aec-Q200, 10000Pf, 100V, Mlcc, 0805 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.047uF;Multilayer;Radial;100VDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186302 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details