The 105PPA122K is an axial lead, high voltage, high dv/dt film capacitor with a rated DC voltage of 1200 V, a capacitance of 1.0 µF, and a maximum RMS ripple current of 680 A at 100 kHz and 70°C. It has a maximum ESR of 3.4 mΩ, dimensions of 32 mm in diameter by 46 mm in length, and a dielectric of metallized polypropylene. The capacitor operates from -55°C to +85°C, has a dissipation factor of 0.06% at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. It features double metallized film construction with internal series connections, flame-retardant epoxy coating, and lead-free tinned copper leads. The capacitance tolerance is +10%, with +5% optional, and the temperature coefficient is -200 to +100 ppm/°C. It has a life expectancy of 100,000 hours at 70°C under DC voltage and meets UL 501 and UL94V0 standards for flame resistance.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Snubber, IGBT & Power Semiconductor Power Circuits 1µF 1200V
1µF Film Capacitor 550V 1200V (1.2kV) Polypropylene (PP), Metallized Axial
CAP FILM 1UF 10% 1.2KVDC AXIAL
CAPACITOR, AXIAL, FILM, 1UF, 1.2KV, 10%, 32X46 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105PPA122K | 2002-105PPA122K | 1572-1276-ND | 105PPA122K | 19017322 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |