Kyocera Corporation Ceramic Capacitor 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 0603YC683KAT2A

Description
CERAMIC CAPACITOR 0.068UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.068UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 19H9996 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
19H9996
Ceramic Capacitor 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 19H9996
CERAMIC CAPACITOR 0.068UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 16V, X7R, 10%, 0603, FULL REEL; Capacitance:68000pF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 95W9116 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
95W9116
Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 95W9116
SMD Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 19H9996 95W9116
Product Name Ceramic Capacitor 0.068Uf 16V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.068 F, 10%, X7R, 16 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0680 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details