Kyocera Corporation Ceramic Capacitors 06035D102KAT2A

Description
1000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 06035D102KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
06035D102KAT2A-ND
Ceramic Capacitors 06035D102KAT2A-ND
1000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

1000pF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitor 1000Pf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3234 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3234
Ceramic Capacitor 1000Pf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3234
CERAMIC CAPACITOR 1000PF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF, 50V, X5R, 10%, 0603, FULL REEL; Capacitance:1000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 06035D102KAT2A-ND 66M3234
Product Name Ceramic Capacitors Ceramic Capacitor 1000Pf, 50V, X5R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details