The 187XMPL004MG19H is a multilayer low-profile chip capacitor with a rated voltage of 4 VDC, capacitance of 180 µF, and a maximum ESR of 0.5526 Ω at 120 Hz and 20°C. It has a maximum ripple current of 72 A at 105°C and a maximum leakage current of 7 μA at 25°C. The physical dimensions are 7.3 mm × 4.3 mm × 1.9 mm. The operating temperature range is -55°C to +105°C, with a dissipation factor less than 0.06 at 120 Hz and 20°C. It is halogen-free, RoHS compliant, and designed for decoupling and noise suppression applications.
Datasheet Summary Powered by GS/AI
The 187XMPL004MG19H is a multilayer low-profile chip capacitor with a rated voltage of 4 VDC, capacitance of 180 µF, and a maximum ESR of 0.5526 Ω at 120 Hz and 20°C. It has a maximum ripple current of 72 A at 105°C and a maximum leakage current of 7 μA at 25°C. The physical dimensions are 7.3 mm × 4.3 mm × 1.9 mm. The operating temperature range is -55°C to +105°C, with a dissipation factor less than 0.06 at 120 Hz and 20°C. It is halogen-free, RoHS compliant, and designed for decoupling and noise suppression applications.