Kyocera Corporation Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 06035C823KAT2A

Description
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx - 66M3233 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
66M3233
Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx 66M3233
CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.082UF 50V, X7R, 10%, 0603, FULL REEL; Capacitance:82000pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M3233
Product Name Capacitor Ceramic 0.082Uf 50V, X7R, 10%, 0603, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details