AVX Corporation SMD 200V 2.7pF Capacitor 06032U2R7BAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D2R7BT NEW GLOBAL PN 200V 2.7pF A 581-KGQ15ACG2D2R7BT Product overview: 06032U2R7BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U2R7BAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D2R7BT NEW GLOBAL PN 200V 2.7pF A 581-KGQ15ACG2D2R7BT Product overview: 06032U2R7BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U2R7BAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 200V 2.7pF Capacitor
60-06032U2R7BAT2A
SMD 200V 2.7pF Capacitor 60-06032U2R7BAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D2R7BT NEW GLOBAL PN 200V 2.7pF A 581-KGQ15ACG2D2R7BT Product overview: 06032U2R7BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U2R7BAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2D2R7BT NEW GLOBAL PN 200V 2.7pF A 581-KGQ15ACG2D2R7BT Product overview: 06032U2R7BAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 2.7pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-06032U2R7BAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D2R7BTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D2R7BTCT-ND
Ceramic Capacitors 478-KGQ15ACG2D2R7BTCT-ND
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D2R7BTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D2R7BTTR-ND
Ceramic Capacitors 478-KGQ15ACG2D2R7BTTR-ND
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGQ15ACG2D2R7BTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGQ15ACG2D2R7BTDKR-ND
Ceramic Capacitors 478-KGQ15ACG2D2R7BTDKR-ND
2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2.7pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 06032U2R7BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
06032U2R7BAT2A
Ceramic Capacitors 06032U2R7BAT2A
CAP CER 2.7PF 200V C0G/NP0 0603

CAP CER 2.7PF 200V C0G/NP0 0603

Supplier's Site Datasheet
Rf/microwave Capacitor 2.7Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx - 10R5932 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor 2.7Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx
10R5932
Rf/microwave Capacitor 2.7Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx 10R5932
RF/MICROWAVE CAPACITOR 2.7PF, 200V, 0603 0.1pF; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

RF/MICROWAVE CAPACITOR 2.7PF, 200V, 0603 0.1pF; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Rf, 2.7Pf, 200V, 0603; Capacitance Kyocera Avx - 55J3635 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, 2.7Pf, 200V, 0603; Capacitance Kyocera Avx
55J3635
Capacitor, Rf, 2.7Pf, 200V, 0603; Capacitance Kyocera Avx 55J3635
CAPACITOR, RF, 2.7PF, 200V, 0603; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

CAPACITOR, RF, 2.7PF, 200V, 0603; Capacitance:2.7pF; Voltage Rating:200V; Product Range:U Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Series Name:U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-06032U2R7BAT2A 478-KGQ15ACG2D2R7BTCT-ND 478-KGQ15ACG2D2R7BTDKR-ND 06032U2R7BAT2A 10R5932 55J3635
Product Name SMD 200V 2.7pF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Rf/microwave Capacitor 2.7Pf, 200V, 0603 0.1Pf; Capacitance Kyocera Avx Capacitor, Rf, 2.7Pf, 200V, 0603; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF 2.70E-6 microF
WVAC 200 to ? volts 200 volts 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 2002-104MWR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers