Cornell Dubilier Aluminum Electrolytic 106SVL016MCW

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 20 mA @ 120 Hz, 105°C ESR: 33.16 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 20 mA @ 120 Hz, 105°C ESR: 33.16 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 106SVL016MCW is an aluminum electrolytic capacitor for filtering, bypass, and coupling applications, rated for 16 VDC with a capacitance of 10 µF and a tolerance of ±20%. It measures 4 mm in diameter and 5.8 mm in length, with a maximum ESR of 33.16 Ω at 120 Hz and 20°C, and a ripple current rating of 20 mA at 120 Hz and 105°C. It operates from -55°C to +105°C and meets load life requirements of 5000 hours at 105°C with rated voltage, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value. The part also complies with shelf life and soldering heat resistance specifications as defined for the series.

Datasheet Summary
Powered by GS/AI

The 106SVL016MCW is an aluminum electrolytic capacitor for filtering, bypass, and coupling applications, rated for 16 VDC with a capacitance of 10 µF and a tolerance of ±20%. It measures 4 mm in diameter and 5.8 mm in length, with a maximum ESR of 33.16 Ω at 120 Hz and 20°C, and a ripple current rating of 20 mA at 120 Hz and 105°C. It operates from -55°C to +105°C and meets load life requirements of 5000 hours at 105°C with rated voltage, with capacitance change under 30% and dissipation factor under 300% of the maximum specified value. The part also complies with shelf life and soldering heat resistance specifications as defined for the series.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
106SVL016MCW
Aluminum Electrolytic 106SVL016MCW
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 20 mA @ 120 Hz, 105°C ESR: 33.16 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.8mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 3,000 @ 105°C
  • Ripple Current: 20 mA @ 120 Hz, 105°C
  • ESR: 33.16 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.8mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 106SVL016MCW - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
106SVL016MCW
Aluminum Electrolytic Capacitor 106SVL016MCW
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 106SVL016MCW - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
106SVL016MCW
Capacitors - Aluminum Electrolytic Capacitors 106SVL016MCW
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 106SVL016MCW 106SVL016MCW 106SVL016MCW
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C652T200CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 226AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers