Kyocera Corporation Capacitor Rf, 1.2Pf, 200V, Smd 0.1Pf; Capacitance Kyocera Avx 06032U1R2BAT2A

Description
CAPACITOR RF, 1.2PF, 200V, SMD 0.1pF; Capacitance:1.2pF; Capacitance Tolerance: 0.1pF; Voltage Rating:200V; Capacitor Case Style:0603 [1608 Metric]; Operating Temperature Max:125 C; Packaging:Cut Tape; Product Range:U Series; MSL:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR RF, 1.2PF, 200V, SMD 0.1pF; Capacitance:1.2pF; Capacitance Tolerance: 0.1pF; Voltage Rating:200V; Capacitor Case Style:0603 [1608 Metric]; Operating Temperature Max:125 C; Packaging:Cut Tape; Product Range:U Series; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Rf, 1.2Pf, 200V, Smd 0.1Pf; Capacitance Kyocera Avx - 39K0144 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Rf, 1.2Pf, 200V, Smd 0.1Pf; Capacitance Kyocera Avx
39K0144
Capacitor Rf, 1.2Pf, 200V, Smd 0.1Pf; Capacitance Kyocera Avx 39K0144
CAPACITOR RF, 1.2PF, 200V, SMD 0.1pF; Capacitance:1.2pF; Capacitance Tolerance: 0.1pF; Voltage Rating:200V; Capacitor Case Style:0603 [1608 Metric]; Operating Temperature Max:125 C; Packaging:Cut Tape; Product Range:U Series; MSL:- RoHS Compliant: Yes

CAPACITOR RF, 1.2PF, 200V, SMD 0.1pF; Capacitance:1.2pF; Capacitance Tolerance: 0.1pF; Voltage Rating:200V; Capacitor Case Style:0603 [1608 Metric]; Operating Temperature Max:125 C; Packaging:Cut Tape; Product Range:U Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 39K0144
Product Name Capacitor Rf, 1.2Pf, 200V, Smd 0.1Pf; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 1.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details