Kyocera Corporation Ceramic Capacitors 05083C103KAT2S

Description
CAP CER 10000PF 25V X7R 0508
Request a Quote Datasheet
Description
CAP CER 10000PF 25V X7R 0508
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL21PR71E103KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21PR71E103KTDKR-ND
Ceramic Capacitors 478-KGL21PR71E103KTDKR-ND
CAP CER 10000PF 25V X7R 0508

CAP CER 10000PF 25V X7R 0508

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21PR71E103KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21PR71E103KTTR-ND
Ceramic Capacitors 478-KGL21PR71E103KTTR-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0508 (1220 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL21PR71E103KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL21PR71E103KTCT-ND
Ceramic Capacitors 478-KGL21PR71E103KTCT-ND
CAP CER 10000PF 25V X7R 0508

CAP CER 10000PF 25V X7R 0508

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx - 55J2477 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx
55J2477
Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx 55J2477
CAPACITOR CERAMIC 0.01UF, 25V, X7R, 10%, 0508; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 25V, X7R, 10%, 0508; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:0508 [1220 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL21PR71E103KTDKR-ND 478-KGL21PR71E103KTTR-ND 55J2477
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.01Uf, 25V, X7R, 10%, 0508; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C403U063CJ2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details