AVX Corporation Connectors,Interconnects 04025U6R2BAT2A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Height: 0.037" (0.95mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Height: 0.037" (0.95mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Length: 0.50' (152.4mm) Width: 0.984" (25.00mm) Height: 0.037" (0.95mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Length: 0.50' (152.4mm)
Width: 0.984" (25.00mm)
Height: 0.037" (0.95mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-11020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers