AVX Corporation Cap, Mlcc, C0G, 22Pf, 50V, 0402; Capacitance Kyocera Avx 04025A220GAT2A.

Description
CAP, MLCC, C0G, 22PF, 50V, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G, 22PF, 50V, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 22Pf, 50V, 0402; Capacitance Kyocera Avx - 28AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 22Pf, 50V, 0402; Capacitance Kyocera Avx
28AC6104
Cap, Mlcc, C0G, 22Pf, 50V, 0402; Capacitance Kyocera Avx 28AC6104
CAP, MLCC, C0G, 22PF, 50V, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 22PF, 50V, 0402; Capacitance:22pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6104
Product Name Cap, Mlcc, C0G, 22Pf, 50V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details