AVX Corporation Ceramic Capacitors 04024D475MAT2A

Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05CR50G475MHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR50G475MHCT-ND
Ceramic Capacitors 478-KGM05CR50G475MHCT-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05CR50G475MHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR50G475MHDKR-ND
Ceramic Capacitors 478-KGM05CR50G475MHDKR-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05CR50G475MHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05CR50G475MHTR-ND
Ceramic Capacitors 478-KGM05CR50G475MHTR-ND
4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 85R5661 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
85R5661
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 85R5661
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 4V, 20%, X5R, 0402; Capacitance Kyocera Avx - 13AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 4V, 20%, X5R, 0402; Capacitance Kyocera Avx
13AC4385
Cap, 4.7Μf, 4V, 20%, X5R, 0402; Capacitance Kyocera Avx 13AC4385
CAP, 4.7µF, 4V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 4V, 20%, X5R, 0402; Capacitance:4.7µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:AVX 0402 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 4.7UF 4V X5R 0402 - 66-04024D475MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 4V X5R 0402
66-04024D475MAT2A
CAP CER 4.7UF 4V X5R 0402 66-04024D475MAT2A
CAP CER 4.7UF 4V X5R 0402

CAP CER 4.7UF 4V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05CR50G475MHCT-ND 478-KGM05CR50G475MHDKR-ND 85R5661 13AC4385 66-04024D475MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 4.7 F, 20%, X5R, 4 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Cap, 4.7Μf, 4V, 20%, X5R, 0402; Capacitance Kyocera Avx CAP CER 4.7UF 4V X5R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
SCRs - Single - Modules - SP102K - 1256847-SP102K - Win Source Electronics
Specs
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers