AVX Corporation Cap, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Kyocera Avx 04023C104JAT2A

Description
CAP, MLCC, X7R, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Kyocera Avx - 64W0366 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Kyocera Avx
64W0366
Cap, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Kyocera Avx 64W0366
CAP, MLCC, X7R, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8003 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8003
Cap, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8003
CAP, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 25V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Kyocera Avx - 96Y8155 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Kyocera Avx
96Y8155
Cap, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Kyocera Avx 96Y8155
CAP, MLCC, X7R, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 25V, 0402; Capacitance:0.1µF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
0.1μF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric) - 66-04023C104JAT2A - Utmel Electronic Limited
Hong Kong, China
0.1μF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
66-04023C104JAT2A
0.1μF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric) 66-04023C104JAT2A
0.1μF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

0.1μF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Supplier's Site
Ceramic Capacitors - 04023C104JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C104JAT2A
Ceramic Capacitors 04023C104JAT2A
CAP CER 0.1UF 25V X7R 0402

CAP CER 0.1UF 25V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 64W0366 66AH8003 66-04023C104JAT2A 04023C104JAT2A
Product Name Cap, Mlcc, X7R, 0.1Uf, 25V, 0402; Capacitance Kyocera Avx Cap, 0.1Uf, 25V, Mlcc, 0402 Rohs Compliant Kyocera Avx 0.1μF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric) Ceramic Capacitors
Capacitance Type Fixed Fixed Fixed
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts 25 volts
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details