Cornell Dubilier Ceramic Capacitors P40G103J5

Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - P40G103J5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
P40G103J5-ND
Ceramic Capacitors P40G103J5-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - P40G103J5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
P40G103J5
Ceramic Capacitors P40G103J5
CAP CER 10000PF 50V NP0 AXIAL

CAP CER 10000PF 50V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number P40G103J5-ND P40G103J5
Product Name Ceramic Capacitors Ceramic Capacitors
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105RSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers