Kurz Instruments, Inc. Series 155 Adam Mass Flow Computer/Transmitter 155 Adam

Description
General Overview The Series 155 "Smart" Mass Flow Computers are state-of-the-art, microprocessor-based , versatile system transmitters that work in conjunction with a number of our element instrumentation. Product Compatibility The various models operate one or more Kurz Mass Flow Elements including Series 452, 502, 522-UHP, K-BAR 16, K-BAR 24, K-BAR 2000, the Series IK-4200 Isokinetic Sampling Probes and the Series 730 Mass Flow Control Valves . The Series 155 may also be used with the new MFT Series of Mass Flow Transmitters (454FT, 504FT, 534FT, K-BAR 2000) as a convenient power supply, display and Mass Flow Computer for remote sensor electronics applications. Function of the Series 155 Mass Flow Computers The Series 155 integrates the functions of flow and temperature measurement, flow totalization, alarms, data acquisition, input/output calibration and closed loop flow control. Models are available to operate up to 22 separate two-wire, loop-powered Kurz mass flow or temperature elements. The smaller Model 155's have two analog 4-20 mA outputs; the larger models support up to eight 4-20 mA outputs. All Models include a convenient 2 line, 16 character LCD display and 20 button keypad to display the measurements, input all calibration and set-up data, and perform input/output calibration of each input and each analog output. Key Features • Easy-to-use menu for display and set-up with Help screens • Two-line 16 character LCD (Liquid Crystal Display) • 20 button keypad (built-in terminal) • 24 hour clock/calendar, Y2k compliant • Up to 22 sensor inputs; mass flow rate, temperature and 4-20 mA reference inputs • Ability to group one or more inputs as a METER and to define a METER as the sum/difference of other METERS, up to a maximum of 16 METERS • Up to eight 0-5 VDC or 4-20 mA outputs • Mass flow computer redundancy using two Model 155's for unsurpassed reliability • Up to eight 5-amp alarm relays • English or Metric units • Multi-Point calibration factor for each METER • User-entered METER I.D. number • Automatic sensor out-of-tolerance indication, alarm and re-averaging for multi-point flow elements • Easy input/output calibration--no pots • Lagrangian polynomial calibration data interpolation for maximum accuracy • User-selectable digital filtering • Operating temperature range: -25 to 60°C • Built-in flow totalizers and elapsed time • Non-Incendive Approval (Ex nC IIC T4) • Technician and user access codes • Optional NEMA 4, NEMA 4X, NEMA 7 and 19" rack enclosures • Identical software menus for all Models
Description
General Overview The Series 155 "Smart" Mass Flow Computers are state-of-the-art, microprocessor-based , versatile system transmitters that work in conjunction with a number of our element instrumentation. Product Compatibility The various models operate one or more Kurz Mass Flow Elements including Series 452, 502, 522-UHP, K-BAR 16, K-BAR 24, K-BAR 2000, the Series IK-4200 Isokinetic Sampling Probes and the Series 730 Mass Flow Control Valves . The Series 155 may also be used with the new MFT Series of Mass Flow Transmitters (454FT, 504FT, 534FT, K-BAR 2000) as a convenient power supply, display and Mass Flow Computer for remote sensor electronics applications. Function of the Series 155 Mass Flow Computers The Series 155 integrates the functions of flow and temperature measurement, flow totalization, alarms, data acquisition, input/output calibration and closed loop flow control. Models are available to operate up to 22 separate two-wire, loop-powered Kurz mass flow or temperature elements. The smaller Model 155's have two analog 4-20 mA outputs; the larger models support up to eight 4-20 mA outputs. All Models include a convenient 2 line, 16 character LCD display and 20 button keypad to display the measurements, input all calibration and set-up data, and perform input/output calibration of each input and each analog output. Key Features • Easy-to-use menu for display and set-up with Help screens • Two-line 16 character LCD (Liquid Crystal Display) • 20 button keypad (built-in terminal) • 24 hour clock/calendar, Y2k compliant • Up to 22 sensor inputs; mass flow rate, temperature and 4-20 mA reference inputs • Ability to group one or more inputs as a METER and to define a METER as the sum/difference of other METERS, up to a maximum of 16 METERS • Up to eight 0-5 VDC or 4-20 mA outputs • Mass flow computer redundancy using two Model 155's for unsurpassed reliability • Up to eight 5-amp alarm relays • English or Metric units • Multi-Point calibration factor for each METER • User-entered METER I.D. number • Automatic sensor out-of-tolerance indication, alarm and re-averaging for multi-point flow elements • Easy input/output calibration--no pots • Lagrangian polynomial calibration data interpolation for maximum accuracy • User-selectable digital filtering • Operating temperature range: -25 to 60°C • Built-in flow totalizers and elapsed time • Non-Incendive Approval (Ex nC IIC T4) • Technician and user access codes • Optional NEMA 4, NEMA 4X, NEMA 7 and 19" rack enclosures • Identical software menus for all Models

Suppliers

Company
Product
Description
Supplier Links
Series 155 Adam Mass Flow Computer/Transmitter - 155 Adam - Kurz Instruments, Inc.
Monterey, CA, USA
Series 155 Adam Mass Flow Computer/Transmitter
155 Adam
Series 155 Adam Mass Flow Computer/Transmitter 155 Adam
General Overview The Series 155 "Smart" Mass Flow Computers are state-of-the-art, microprocessor-based , versatile system transmitters that work in conjunction with a number of our element instrumentation. Product Compatibility The various models operate one or more Kurz Mass Flow Elements including Series 452, 502, 522-UHP, K-BAR 16, K-BAR 24, K-BAR 2000, the Series IK-4200 Isokinetic Sampling Probes and the Series 730 Mass Flow Control Valves . The Series 155 may also be used with the new MFT Series of Mass Flow Transmitters (454FT, 504FT, 534FT, K-BAR 2000) as a convenient power supply, display and Mass Flow Computer for remote sensor electronics applications. Function of the Series 155 Mass Flow Computers The Series 155 integrates the functions of flow and temperature measurement, flow totalization, alarms, data acquisition, input/output calibration and closed loop flow control. Models are available to operate up to 22 separate two-wire, loop-powered Kurz mass flow or temperature elements. The smaller Model 155's have two analog 4-20 mA outputs; the larger models support up to eight 4-20 mA outputs. All Models include a convenient 2 line, 16 character LCD display and 20 button keypad to display the measurements, input all calibration and set-up data, and perform input/output calibration of each input and each analog output. Key Features • Easy-to-use menu for display and set-up with Help screens • Two-line 16 character LCD (Liquid Crystal Display) • 20 button keypad (built-in terminal) • 24 hour clock/calendar, Y2k compliant • Up to 22 sensor inputs; mass flow rate, temperature and 4-20 mA reference inputs • Ability to group one or more inputs as a METER and to define a METER as the sum/difference of other METERS, up to a maximum of 16 METERS • Up to eight 0-5 VDC or 4-20 mA outputs • Mass flow computer redundancy using two Model 155's for unsurpassed reliability • Up to eight 5-amp alarm relays • English or Metric units • Multi-Point calibration factor for each METER • User-entered METER I.D. number • Automatic sensor out-of-tolerance indication, alarm and re-averaging for multi-point flow elements • Easy input/output calibration--no pots • Lagrangian polynomial calibration data interpolation for maximum accuracy • User-selectable digital filtering • Operating temperature range: -25 to 60°C • Built-in flow totalizers and elapsed time • Non-Incendive Approval (Ex nC IIC T4) • Technician and user access codes • Optional NEMA 4, NEMA 4X, NEMA 7 and 19" rack enclosures • Identical software menus for all Models

General Overview
The Series 155 "Smart" Mass Flow Computers are state-of-the-art, microprocessor-based, versatile system transmitters that work in conjunction with a number of our element instrumentation.

Product Compatibility
The various models operate one or more Kurz Mass Flow Elements including Series 452, 502, 522-UHP, K-BAR 16, K-BAR 24, K-BAR 2000, the Series IK-4200 Isokinetic Sampling Probes and the Series 730 Mass Flow Control Valves .

The Series 155 may also be used with the new MFT Series of Mass Flow Transmitters (454FT, 504FT, 534FT, K-BAR 2000) as a convenient power supply, display and Mass Flow Computer for remote sensor electronics applications.

Function of the Series 155 Mass Flow Computers
The Series 155 integrates the functions of flow and temperature measurement, flow totalization, alarms, data acquisition, input/output calibration and closed loop flow control. Models are available to operate up to 22 separate two-wire, loop-powered Kurz mass flow or temperature elements. The smaller Model 155's have two analog 4-20 mA outputs; the larger models support up to eight 4-20 mA outputs. All Models include a convenient 2 line, 16 character LCD display and 20 button keypad to display the measurements, input all calibration and set-up data, and perform input/output calibration of each input and each analog output.

Key Features
• Easy-to-use menu for display and set-up with Help screens
• Two-line 16 character LCD (Liquid Crystal Display)
• 20 button keypad (built-in terminal)
• 24 hour clock/calendar, Y2k compliant
• Up to 22 sensor inputs; mass flow rate, temperature and 4-20 mA reference inputs
• Ability to group one or more inputs as a METER and to define a METER as the sum/difference of other METERS, up to a maximum of 16 METERS
• Up to eight 0-5 VDC or 4-20 mA outputs
• Mass flow computer redundancy using two Model 155's for unsurpassed reliability
• Up to eight 5-amp alarm relays
• English or Metric units
• Multi-Point calibration factor for each METER
• User-entered METER I.D. number
• Automatic sensor out-of-tolerance indication, alarm and re-averaging for multi-point flow elements
• Easy input/output calibration--no pots
• Lagrangian polynomial calibration data interpolation for maximum accuracy
• User-selectable digital filtering
• Operating temperature range: -25 to 60°C
• Built-in flow totalizers and elapsed time
• Non-Incendive Approval (Ex nC IIC T4)
• Technician and user access codes
• Optional NEMA 4, NEMA 4X, NEMA 7 and 19" rack enclosures
• Identical software menus for all Models

Supplier's Site

Technical Specifications

  Kurz Instruments, Inc.
Product Category Flow Computers, Totalizers, and Indicators
Product Number 155 Adam
Product Name Series 155 Adam Mass Flow Computer/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
View Details
Open Channel Flow Meters, Controller - FL1500 Flow Logger - McCrometer, Inc.
Specs
Media Type Liquid
Features Programmable; Recorder
Approvals CE, cETLus, RCM
View Details
Xseries flow computing - XFCG5(extendable flow computer) - ABB Measurement & Analytics
Specs
Media Type Gas/Steam
Mounting Configuration Panel
Features Programmable
View Details
Qualitrol 092 Flow Indicator -  - Qualitrol Company, LLC
Qualitrol Company, LLC
Specs
Media Type Liquid
View Details