The MR50-12 is a bi-directional torque sensor with a capacity of 12 lbFin, 192 ozFin, 135 Ncm, and 1.35 Nm, featuring a Jacobs chuck with a 0.078 to 0.5 in [2.0 to 12.7 mm] opening range. It measures 5.19 in [131.8 mm] in length and weighs 1.4 lb [0.6 kg]. The sensor supports 150% safe overload and connects via Plug & Test® technology to Mark-10 indicators. It includes a calibration certificate with 10 data points per measuring direction.
Measure bi-directional torque for a wide variety of applications. Contains a chuck for samples up to 1/2" (12.7 mm) diameter, depending on capacity. The sensor can be used as a hand held device, or mounted to a torque test stand. Capacities available from 10 ozFin to 100 lbFin (7 to 1,150 Ncm). Requires a Mark-10 indicator, available separately.
| Mark-10 Corporation | |
|---|---|
| Product Category | Torque Sensors |
| Product Number | MR50-12 |
| Product Name | MR50-12 - Torque sensor, 12 lbFin / 1 lbFft / 192 ozFin / 135 Ncm / 1.35 Nm |
| Torque | 11.95 In-lbs (13.78 kg-cm) |