The NWSD-42 is a DPDT waveguide switch designed for operation from 18 to 26.5 GHz with WR-42 interfaces. It features a maximum insertion loss of 0.1 dB, a maximum VSWR of 1.1, and minimum isolation of 60 dB. The device operates on 24 ± 2 VDC with a current draw of 1.2 A and has a switching time of 50 ms. Mechanical life is rated at 0.1 million cycles. Operating temperature ranges from -40 to +85 °C, with an extended range of -55 to +85 °C. The switch includes indicator outputs and is controlled via TTL logic with pin assignments for D-E and F-E connections to indicate position. The case is defined by the WR-42 waveguide interface with ±0.2 mm dimensional tolerance.
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NWSD-42 |
| Product Name | Waveguide Switches |
| Frequency Range | 18000 to 26500 MHz |