The NWSD-187 is a DPDT waveguide switch designed for operation between 3.95 and 5.85 GHz with a WR-187 interface. It features a maximum insertion loss of 0.02 dB, a maximum VSWR of 1.05, and a minimum isolation of 80 dB. The device operates on 24 VDC with a current draw of 1.2 A and has a switching time of 80 ms. It is rated for an operating temperature range of -40 to +85°C, with an extended range of -55 to +85°C. The mechanical life is 0.1 million cycles. Control is TTL-compatible with indicator outputs, and the package includes pin assignments for power, ground, and indicator signals.
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NWSD-187 |
| Product Name | Waveguide Switches |
| Frequency Range | 3950 to 5850 MHz |