The NMS2S-18-2 is a manual SPDT coaxial switch designed for RF applications from DC to 18 GHz with 50 Ω impedance. It features a maximum VSWR of 1.5, insertion loss of 0.5 dB, and minimum isolation of 60 dB. The switch handles up to 20 W average power and operates for 100,000 cycles with a break-before-make sequence. It uses SMA female connectors and measures 37 × 28.5 × 13.2 mm excluding connectors. Mounting is via two 3 mm through-holes with M3 threads, 3 mm deep. Operating temperature ranges from -30 to +65 °C.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS2S-18-2 |
| Product Name | RF Coaxial Switches |
| Connector | SMA |