The NWCSD-62-S is a DPDT waveguide coaxial switch designed for signal switching from DC to 18 GHz, with a coaxial SMA interface and WR-62 waveguide interface. It operates on 24±2 VDC with a current rating of 1.2 A and has a 50 Ω impedance. Insertion loss ranges from 0.05 dB to 0.5 dB across frequency bands, with isolation meeting a minimum of 50 dB. VSWR is specified up to 1.5 at 15-18 GHz. The switch features TTL control, visual indicators, and a mechanical life of 0.1 million cycles. Operating temperature ranges from -40°C to +85°C, with an extended range of -55°C to +85°C. Switching time is 80 ms. The unit is mounted with SMA and WR-62 interfaces and complies with the specified environmental ratings.
kTB Solutions supplies supplies waveguide coaxial switches work at DC~26.5GHz, for the conversion of signals with very large power differences.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NWCSD-62-S |
| Product Name | Waveguide Coaxial Switches |
| Frequency Range | 0.0 to 18000 MHz |