The NMS8F&B is a DC to 2.15 GHz, 75Ω SP8T coaxial switch designed for wireless, transmitter, laboratory test, and radar applications. It features a maximum insertion loss of 1.2 dB from 1 to 2.15 GHz, isolation of at least 50 dB, and a VSWR of 1.6 over the same range. The switch handles 10 W CW power, operates on 12 VDC at 60 mA, and uses F-female RF connectors. It employs a break-before-make switching sequence with a maximum switching time of 10 ms and an operational life of 1 million cycles. The unit mounts via four 2.6 mm through-holes, operates from -40 to +85°C, and has a mechanical tolerance of ±0.5 mm.
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
| kTB Solutions | |
|---|---|
| Product Category | RF Switches |
| Product Number | NMS8F&B |
| Product Name | RF Coaxial Switches |
| Connector | BNC; Type F |