kTB Solutions RF Coaxial Switches NMS4F&B

Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Description
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NMS4F&B is a 75Ω SP4T coaxial switch designed for RF applications up to 3 GHz, with insertion loss up to 1.1 dB, isolation minimum of 40 dB, and VSWR up to 1.6 across the band. It operates on 12VDC, 24VDC, or 28VDC at 60 mA, with a maximum power handling of 10 W at 1 GHz. The switch has a mechanical life of 300,000 cycles at 1 W and a switching time of 10 ms max. It features F and BNC female RF connectors, a mounting footprint with four 3.2 mm through-holes, and operates from -40°C to +70°C.

Datasheet Summary
Powered by GS/AI

The NMS4F&B is a 75Ω SP4T coaxial switch designed for RF applications up to 3 GHz, with insertion loss up to 1.1 dB, isolation minimum of 40 dB, and VSWR up to 1.6 across the band. It operates on 12VDC, 24VDC, or 28VDC at 60 mA, with a maximum power handling of 10 W at 1 GHz. The switch has a mechanical life of 300,000 cycles at 1 W and a switching time of 10 ms max. It features F and BNC female RF connectors, a mounting footprint with four 3.2 mm through-holes, and operates from -40°C to +70°C.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switches - NMS4F&B - kTB Solutions
San Jose, CA, United States
RF Coaxial Switches
NMS4F&B
RF Coaxial Switches NMS4F&B
kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

kTB Solutions supplies RF coaxial switches work at DC~67GHz, with lift cycle up to 2 million times. We provide standard high performance switches, as well as special options like Common Anode, low intermodulation.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NMS4F&B
Product Name RF Coaxial Switches
Connector BNC; Type F
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide Coaxial Switches - NWCSD-42-S - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Coaxial Switches - NMS2F&B - kTB Solutions
Specs
Connector BNC; Type F
Frequency Range 0.0 to 3000 MHz
Type Single Pole Double Throw; SPDT
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details
RF Coaxial Switches - NMS12N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 1000 MHz
Type Single Pole Twelve Throw; SP9T~SP12T
View Details