kTB Solutions 4-Way Power Dividers/Combiners NPD4-0-1000-2-S

Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD4-0-1000-2-S is a 4-way resistive power divider designed for DC to 1 GHz operation with 50 Ω impedance and 2 W average power handling. It features a maximum insertion loss of 12.8 dB, input and output VSWR of 1.2:1, minimum isolation of 11.8 dB, amplitude balance of ±0.5 dB, and phase balance of ±8°. The device is housed in a case measuring 25.4 × 22.2 × 16 mm with SMA female stainless steel connectors and mounting holes for two M2 screws. It operates from -45 °C to +85 °C and weighs 28 g.

Datasheet Summary
Powered by GS/AI

The NPD4-0-1000-2-S is a 4-way resistive power divider designed for DC to 1 GHz operation with 50 Ω impedance and 2 W average power handling. It features a maximum insertion loss of 12.8 dB, input and output VSWR of 1.2:1, minimum isolation of 11.8 dB, amplitude balance of ±0.5 dB, and phase balance of ±8°. The device is housed in a case measuring 25.4 × 22.2 × 16 mm with SMA female stainless steel connectors and mounting holes for two M2 screws. It operates from -45 °C to +85 °C and weighs 28 g.

Suppliers

Company
Product
Description
Supplier Links
4-Way Power Dividers/Combiners - NPD4-0-1000-2-S - kTB Solutions
San Jose, CA, United States
4-Way Power Dividers/Combiners
NPD4-0-1000-2-S
4-Way Power Dividers/Combiners NPD4-0-1000-2-S
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD4-0-1000-2-S
Product Name 4-Way Power Dividers/Combiners
0º Power Divider Division: 4-Way
Connectors SMA; SMA
Frequency 0.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-Way Power Dividers/Combiners - NPD8-2000-18000-20-S - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 2000.00 to 18000.00 MHz
View Details
4-Way Power Dividers/Combiners - NPD4-800-4200 - kTB Solutions
Specs
0º Power Divider Division: 4-Way
Connectors Type N; N
Frequency 800.00 to 4200.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-30-1000-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 30.00 to 1000.00 MHz
View Details
16-Way Power Dividers/Combiners - NPD16-2000-3000-30-S - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA
Frequency 2000.00 to 3000.00 MHz
View Details