The NPD4-950-2150-DC is a 4-way power divider/combiner operating from 0.95 to 2.15 GHz with 50 Ω impedance, a maximum insertion loss of 0.6 dB, and input and output VSWR of 1.2:1 maximum. It provides at least 20 dB isolation, with amplitude balance within 0.3 dB and phase balance of ±3°. The device handles up to 30 W average power as a divider and 2 W as a combiner, with a +24 VDC supply requiring 3 A current. It is mounted via four 3.2 mm through-holes and operates from -35°C to +75°C.
kTB Solutions supplies 4-way power dividers/combiners at frequencies from DC to 40GHz, and the power is up to 500W. Our 4-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD4-950-2150-DC |
| Product Name | 4-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 4-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 950.00 to 2150.00 MHz |
| Insertion Loss | 0.60 dB |