kTB Solutions 2-Way Power Dividers/Combiners NPD2-0-8000

Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Description
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPD2-0-8000 is a 2-way resistive power divider designed for DC to 8 GHz applications, with a 50 Ω impedance and 2 W power handling. It features a maximum insertion loss of 7.2 ± 0.5 dB, a maximum VSWR of 1.4, a minimum isolation of 6 dB, and an amplitude balance of ±0.5 dB. The unit is packaged in a housing measuring 25.4 × 22.2 × 16 mm with SMA female connectors and mounting holes for two M2 screws at 5 mm depth. Its operating temperature range is -35 °C to +75 °C.

Datasheet Summary
Powered by GS/AI

The NPD2-0-8000 is a 2-way resistive power divider designed for DC to 8 GHz applications, with a 50 Ω impedance and 2 W power handling. It features a maximum insertion loss of 7.2 ± 0.5 dB, a maximum VSWR of 1.4, a minimum isolation of 6 dB, and an amplitude balance of ±0.5 dB. The unit is packaged in a housing measuring 25.4 × 22.2 × 16 mm with SMA female connectors and mounting holes for two M2 screws at 5 mm depth. Its operating temperature range is -35 °C to +75 °C.

Suppliers

Company
Product
Description
Supplier Links
2-Way Power Dividers/Combiners - NPD2-0-8000 - kTB Solutions
San Jose, CA, United States
2-Way Power Dividers/Combiners
NPD2-0-8000
2-Way Power Dividers/Combiners NPD2-0-8000
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Power Dividers and RF Power Combiners
Product Number NPD2-0-8000
Product Name 2-Way Power Dividers/Combiners
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 0.00 to 8000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-Way Power Dividers/Combiners - NPD16-1000-4000-30-SN - kTB Solutions
Specs
0º Power Divider Division: 16-Way
Connectors SMA; SMA�O N
Frequency 1000.00 to 4000.00 MHz
View Details
2-Way Power Dividers/Combiners - NPD2-1000-12000-20-S - kTB Solutions
Specs
0º Power Divider Division: 2-Way
Connectors SMA; SMA
Frequency 1000.00 to 12000.00 MHz
View Details
3-Way Power Dividers/Combiners - NPD3-440-900-60-N - kTB Solutions
Specs
0º Power Divider Division: 3-Way
Connectors Type N; N
Frequency 440.00 to 900.00 MHz
View Details
8-Way Power Dividers/Combiners - NPD8-100-4000-30-SMS - kTB Solutions
Specs
0º Power Divider Division: 8-Way
Connectors SMA; SMA
Frequency 100.00 to 4000.00 MHz
View Details