The NPD2-0-3000 is a 2-way resistive power divider designed for DC to 3 GHz operation with 50 Ω impedance. It features a maximum insertion loss of 6.8 dB, input and output VSWR of 1.2:1, minimum isolation of 5.6 dB, amplitude balance of 0.3 dB maximum, and phase balance of ±3°. The device handles 2 W average power and operates from -35°C to +75°C. It is mounted via three 2.7 mm through-holes for SMA connectors and four M2.5 threaded holes with 5 mm depth. Connector options include SMA female or N female variants.
kTB Solutions supplies 2-way power dividers/combiners at frequencies from DC to 67GHz, and the power is up to 600W. Our 2-way power dividers/combiners are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Power Dividers and RF Power Combiners |
| Product Number | NPD2-0-3000 |
| Product Name | 2-Way Power Dividers/Combiners |
| 0º Power Divider Division: | 2-Way |
| Connectors | SMA (optional feature); Type N (optional feature); SMA, N |
| Frequency | 0.00 to 3000.00 MHz |
| Insertion Loss | 6.80 dB |